Alpha Wire Hook Up Wire 1858/19 BR005

Description
Alpha Wire 1858/19 BR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1858/19 BR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8426214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426214
Hook Up Wire 8426214
Alpha Wire 1858/19 BR005 Hook Up Wire

Alpha Wire 1858/19 BR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1858/19 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1858/19 BR005
Hook-up Wire 1858/19 BR005
1858/19 BROWN 100 FT

1858/19 BROWN 100 FT

Buy Now
1858/19 BR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft - ALP1858/19-BR005 - Lapp Tannehill
Savage, MN, United States
1858/19 BR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft
ALP1858/19-BR005
1858/19 BR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft ALP1858/19-BR005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, 1858/19 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, 1858/19 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V - 70135541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V
70135541
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V 70135541
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8426214 1858/19 BR005 ALP1858/19-BR005 70135541
Product Name Hook Up Wire Hook-up Wire 1858/19 BR005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V
Approvals Military mil-w-16878e/1 CA Prop 65 MIL-W-16878E
Nominal Diameter 0.0760 inch (1.93 mm) 0.0760 inch (1.93 mm)
Wire Conductor Copper Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 19/0.29 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Primary Wire - 0480183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Stranded Hookup Wire - AS999-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details