Alpha Wire Hook-up Wire 1857/19 WV001

Description
1857/19 WH/VIO 1000 FT
Request a Quote
Description
1857/19 WH/VIO 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1857/19 WV001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1857/19 WV001
Hook-up Wire 1857/19 WV001
1857/19 WH/VIO 1000 FT

1857/19 WH/VIO 1000 FT

Buy Now
1857/19 WV001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Violet - 1000ft - ALP1857/19-WV001 - Lapp Tannehill
Savage, MN, United States
1857/19 WV001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Violet - 1000ft
ALP1857/19-WV001
1857/19 WV001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Violet - 1000ft ALP1857/19-WV001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White/Violet, 1000ft, 1857/19 WV001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857/19 WV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White/Violet, 1000ft, 1857/19 WV001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857/19 WV001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1857/19 WV001 ALP1857/19-WV001
Product Name Hook-up Wire 1857/19 WV001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Violet - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1560133001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Miniature Electrode Wire - AS 766-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1113141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0331 inch (0.8400 mm)
Wire Insulation Polyamide
View Details