Alpha Wire Hook-up Wire 1857/19 WU005

Description
1857/19 WH/BLUE 100 FT
Request a Quote
Description
1857/19 WH/BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1857/19 WU005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1857/19 WU005
Hook-up Wire 1857/19 WU005
1857/19 WH/BLUE 100 FT

1857/19 WH/BLUE 100 FT

Buy Now
Hook Up Wire - 291121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
291121
Hook Up Wire 291121
Alpha Wire 1857/19 WU005 Hook Up Wire

Alpha Wire 1857/19 WU005 Hook Up Wire

Supplier's Site
1857/19 WU005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Blue - 100ft - ALP1857/19-WU005 - Lapp Tannehill
Savage, MN, United States
1857/19 WU005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Blue - 100ft
ALP1857/19-WU005
1857/19 WU005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Blue - 100ft ALP1857/19-WU005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White/Blue, 100ft, 1857/19 WU005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857/19 WU005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White/Blue, 100ft, 1857/19 WU005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857/19 WU005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1857/19 WU005 291121 ALP1857/19-WU005
Product Name Hook-up Wire Hook Up Wire 1857/19 WU005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Blue - 100ft
Rated Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F)
Wire Conductor Copper; Tinned Copper Copper
North American 18 AWG 18 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 077893-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
North American 22 AWG
View Details
Hook Up Wire - 138938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1339 inch (3.4 mm)
North American 0 AWG
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details