Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White/Red, 1000ft, 1857/19 WR001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857/19 WR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 1857/19 WR001 | ALP1857/19-WR001 |
| Product Name | Hook-up Wire | 1857/19 WR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Red - 1000ft |
| Approvals | CA Prop 65 | |
| Rated Voltage | 600 volts | |
| Nominal Diameter | 0.0700 inch (1.78 mm) | |
| Rated Temperature | -55 to 105 C (-67 to 221 F) |