Alpha Wire Hook-up Wire 1854/19 WB001

Description
1854/19 WH/BLACK 1000 FT
Request a Quote
Description
1854/19 WH/BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1854/19 WB001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1854/19 WB001
Hook-up Wire 1854/19 WB001
1854/19 WH/BLACK 1000 FT

1854/19 WH/BLACK 1000 FT

Buy Now
Hook Up Wire - 291468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
291468
Hook Up Wire 291468
Alpha Wire 1854/19 WB001 Hook Up Wire

Alpha Wire 1854/19 WB001 Hook Up Wire

Supplier's Site
1854/19 WB001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White/Black - 1000ft - ALP1854/19-WB001 - Lapp Tannehill
Savage, MN, United States
1854/19 WB001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White/Black - 1000ft
ALP1854/19-WB001
1854/19 WB001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White/Black - 1000ft ALP1854/19-WB001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, White/Black, 1000ft, 1854/19 WB001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854/19 WB001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, White/Black, 1000ft, 1854/19 WB001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854/19 WB001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1854/19 WB001 291468 ALP1854/19-WB001
Product Name Hook-up Wire Hook Up Wire 1854/19 WB001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 600V - White/Black - 1000ft
Rated Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F)
Wire Conductor Copper; Tinned Copper Copper
North American 24 AWG 24 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details