Alpha Wire 1853 BK001 Hook Up Wire
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 26 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 1853 BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1853 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 1853 BK001 | 2778797 | ALP1853-BK001 |
| Product Name | Hook-up Wire | Hook Up Wire | 1853 BK001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft |
| Rated Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| North American | 26 AWG | 26 AWG | |
| International | 0.1400 mm² (2.17E-4 in²) | ||
| Approvals | CA Prop 65 |