Alpha Wire Hook-up Wire 1635 RD001

Description
1635 RED 1000 FT
Request a Quote
Description
1635 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1635 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1635 RD001
Hook-up Wire 1635 RD001
1635 RED 1000 FT

1635 RED 1000 FT

Buy Now
1635 RD001 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Red - 1000ft - ALP1635-RD001 - Lapp Tannehill
Savage, MN, United States
1635 RD001 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Red - 1000ft
ALP1635-RD001
1635 RD001 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Red - 1000ft ALP1635-RD001
Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 3000V, Red, 1000ft, 1635 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1635 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.132 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 3000V

Alpha Wire's Test Lead Wire can be used to provide dependable and flexible connectivity to a variety of test equipment. 20 AWG, 41/36 Stranded Conductor, Tinned Copper, 3000V, Red, 1000ft, 1635 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1635 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : EPR NOMINAL OD (IN) : 0.132 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -22°F to 194°F -30°C to 90°C VOLTAGE : 3000V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1635 RD001 ALP1635-RD001
Product Name Hook-up Wire 1635 RD001 - Alpha Wire - Test Lead Wire - 20 AWG - EPR Insulation - 41/36 Stranded Conductor -Tinned Copper - 3000V - Red - 1000ft
Rated Voltage 3000 volts
Nominal Diameter 0.1320 inch (3.35 mm)
Rated Temperature -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 102379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details