Alpha Wire 1561 RD005 Hook Up Wire
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 1000V, Red, 100ft, 1561 RD005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW
| RS Components, Ltd. | Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 8425791 | 1561 RD005 | ALP1561-RD005 |
| Product Name | Hook Up Wire | Hook-up Wire | 1561 RD005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Red - 100ft |
| Approvals | Military mil-w-76b type mw | CA Prop 65 | |
| Nominal Diameter | 0.0571 inch (1.45 mm) | 0.0570 inch (1.45 mm) | |
| Wire Conductor | Copper | Copper | |
| International | 0.3300 mm² (5.12E-4 in²) | ||
| Stranding Type | 1/0.64 mm |