Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 1000V, Black, 1000ft, 1561 BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.057 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW
Solid, 0.016 in. Insulation, -40 to +80°C, 1000 V, Color-Coded PVC Insulation Hook-Up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.
| Powell Electronics, Inc. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 1561 BK001 | ALP1561-BK001 | 70134882 |
| Product Name | Hook-up Wire | 1561 BK001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 1000ft | Wire, Hook-Up; 22 AWG; Solid; 0.016 in.; 0.060 in.; -40 degC; 80 degC; 1000 V |
| Approvals | CA Prop 65 | MIL-W-76B | |
| Rated Voltage | 1000 volts | 1000 volts | |
| Nominal Diameter | 0.0570 inch (1.45 mm) | ||
| Rated Temperature | -40 to 80 C (-40 to 176 F) | -40 to ? C (-40 to ? F) |