Alpha Wire Hook-up Wire 1561/24 BK005

Description
1561/24 BLACK 100 FT
Request a Quote
Description
1561/24 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1561/24 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1561/24 BK005
Hook-up Wire 1561/24 BK005
1561/24 BLACK 100 FT

1561/24 BLACK 100 FT

Buy Now
1561/24 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft - ALP1561/24-BK005 - Lapp Tannehill
Savage, MN, United States
1561/24 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft
ALP1561/24-BK005
1561/24 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft ALP1561/24-BK005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 1000V, Black, 100ft, 1561/24 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561/24 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 1000V, Black, 100ft, 1561/24 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1561/24 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.052 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1561/24 BK005 ALP1561/24-BK005
Product Name Hook-up Wire 1561/24 BK005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 1000V - Black - 100ft
Approvals CA Prop 65
Rated Voltage 1000 volts
Nominal Diameter 0.0520 inch (1.32 mm)
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1830133001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details