The Alpha Wire Hook-Up Wire, part number 1559, features a 14 AWG tinned copper conductor with a nominal insulation wall of 0.016 inches made from PVC. The wire has a diameter of approximately 0.106 inches and is available in multiple colors including white, black, red, green, yellow, blue, brown, orange, slate, violet, and green/yellow. It is rated for a maximum operating temperature range of -40 to 80°C and can handle a voltage rating of 1000 VRMS. The wire complies with military specification MIL-W-76B TYPE MW and adheres to EU directives for RoHS compliance, ensuring it does not contain hazardous substances. The product has a pull tension limit of 32 lbs and a bend radius of 10 times the cable diameter. It is packaged in various lengths, with options for continuous lengths available. This wire is suitable for applications requiring reliable electrical performance in a range of environments.
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 1559 |
| Product Name | Hook-Up Wire, Premium |
| Rated Voltage | 1000 volts |
| Rated Temperature | -40 to 80 C (-40 to 176 F) |
| Wire Insulation | Polyvinyl Chloride |