Wire, Hook-up; 18AWG; 16/30 Strand; 1kV; -40 to 80degC PVC Ins; Wht/Blk Stripe
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 1000V, White/Black, 1000ft, 1555 WB001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1555 WB001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW
| Powell Electronics, Inc. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 1555 WB001 | 70134372 | ALP1555-WB001 |
| Product Name | Hook-up Wire | Wire, Hook-up; 18AWG; 16/30 Strand; 1kV; -40 to 80degC PVC Ins; Wht/Blk Stripe | 1555 WB001 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 1000V - White/Black - 1000ft |
| Approvals | MIL-W-76B | CA Prop 65 | |
| Rated Voltage | 1000 volts | 1000 volts | |
| Rated Temperature | -40 to ? C (-40 to ? F) | -40 to 80 C (-40 to 176 F) | |
| Wire Insulation | Polyvinyl Chloride | Polyvinyl Chloride; PVC |