Alpha Wire Hook Up Wire 1550 GR005

Description
Alpha Wire 1550 GR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1550 GR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425729
Hook Up Wire 8425729
Alpha Wire 1550 GR005 Hook Up Wire

Alpha Wire 1550 GR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1550 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1550 GR005
Hook-up Wire 1550 GR005
1550 GREEN 100 FT

1550 GREEN 100 FT

Buy Now
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V; - 70136204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V;
70136204
Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V; 70136204
Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Type TW, PVC Insulation, 80°C, 1000 V, Stranded Tinned Copper Conductor, Hook-up Wire
Solid or stranded tinned copper conductor. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.016" (0.40 mm). Voltage Rating: 1000 V.

Supplier's Site
1550 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft - ALP1550-GR005 - Lapp Tannehill
Savage, MN, United States
1550 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft
ALP1550-GR005
1550 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft ALP1550-GR005
Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Green, 100ft, 1550 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Alpha Wire's MIL-W-76B/Type MW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 1000V, Green, 100ft, 1550 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1550 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type MW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8425729 1550 GR005 70136204 ALP1550-GR005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 24 AWG; 7/32; 0.016 in.;0.059 in.; -40 degC; 80 degC; 1000 V; 1550 GR005 - Alpha Wire MIL-W-76B/Type MW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 1000V - Green - 100ft
Approvals Mil-w-76b type mw MIL-W-76B CA Prop 65
Nominal Diameter 0.0559 inch (1.42 mm) 0.0560 inch (1.42 mm)
Wire Conductor Copper Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details