Alpha Wire Multiple Conductor Cables 1181/15C SL005

Description
15 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A130-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A130-100-ND
Multiple Conductor Cables A130-100-ND
15 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1181/15C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1181/15C SL005
Multi-Conductor & Paired Cables 1181/15C SL005
WIRE - 100 ' 22AWG

WIRE - 100 ' 22AWG

Buy Now
Control Cable - 8282281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282281
Control Cable 8282281
Alpha Wire 1181/15C SL005 Control Cable

Alpha Wire 1181/15C SL005 Control Cable

Supplier's Site
Multiconductor Cable, Unshielded; 15; 22 AWG; 7 x 30; 0.30 in.; 0.010 in.; PVC - 70139557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 15; 22 AWG; 7 x 30; 0.30 in.; 0.010 in.; PVC
70139557
Multiconductor Cable, Unshielded; 15; 22 AWG; 7 x 30; 0.30 in.; 0.010 in.; PVC 70139557
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V Conductor: 22 AWG 7/30 Stranded Tinned Copper Insulation: Color-Coded Polyvinylchloride Temperature Range: –20° to +80°C — AWM, 75°C — CM Nominal Insulation Thickness: 0.010" Jacket Thickness: 0.032", Gray PVC Jacket Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4

PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V

  • Conductor: 22 AWG 7/30 Stranded Tinned Copper
  • Insulation: Color-Coded Polyvinylchloride
  • Temperature Range: –20° to +80°C — AWM, 75°C — CM
  • Nominal Insulation Thickness: 0.010"
  • Jacket Thickness: 0.032", Gray PVC Jacket
  • Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1181/15C SL005 - ALP1181/15C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1181/15C SL005
ALP1181/15C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1181/15C SL005 ALP1181/15C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1181/15C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.294 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1181/15C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.294 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable, 15 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 02F8754 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 15 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
02F8754
Unshielded Multiconductor Cable, 15 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 02F8754
UNSHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Multiconductor Cables Cable Assemblies
Product Number A130-100-ND 1181/15C SL005 8282281 70139557 ALP1181/15C-SL005 02F8754
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Multiconductor Cable, Unshielded; 15; 22 AWG; 7 x 30; 0.30 in.; 0.010 in.; PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 15 Conductor - Gray - 300V - 100ft - Alpha 1181/15C SL005 Unshielded Multiconductor Cable, 15 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 15 # 15 # 15 #
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-5151-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details