Alpha Wire Multiple Conductor Cables 1131C SL001

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-1131CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1131CSL001-ND
Multiple Conductor Cables 216-1131CSL001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 216-1131CSL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1131CSL001-DS-ND
Multiple Conductor Cables 216-1131CSL001-DS-ND
CABLE 2COND 18AWG SLATE FOOT

CABLE 2COND 18AWG SLATE FOOT

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1131C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1131C SL001
Multi-Conductor & Paired Cables 1131C SL001
1131C SLATE 1000 FT

1131C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 1131C SL001 - ALP1131C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 1131C SL001
ALP1131C-SL001
Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 1131C SL001 ALP1131C-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1131C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1131C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.225 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1131C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1131C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.225 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multipair Unshielded Cable, 1, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 04F9117 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 1, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
04F9117
Multipair Unshielded Cable, 1, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 04F9117
Multipair Unshielded Cable, 1, 18 AWG, 16 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multipair Unshielded Cable, 1, 18 AWG, 16 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 216-1131CSL001-ND 1131C SL001 ALP1131C-SL001 04F9117
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Unshielded - 18 AWG 1 Pair - Gray - 300V - 1000ft - Alpha 1131C SL001 Multipair Unshielded Cable, 1, 18 Awg, 16 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Power, Line Cables and Extension Cords - Q1057-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers
Ribbon & Flat Cable - 1-57040-5 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details