Alpha & Omega Semiconductor, Ltd. EMI/RFI Filters (LC, RC Networks) - AOZ8025DI AOZ8025DI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017406-AOZ8025DI Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.022" (0.55mm) Current: 20mA Number of Channels: 6 Attenuation Value: -20dB @ 1GHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 9pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017406-AOZ8025DI Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.022" (0.55mm) Current: 20mA Number of Channels: 6 Attenuation Value: -20dB @ 1GHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 9pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - AOZ8025DI
AOZ8025DI
EMI/RFI Filters (LC, RC Networks) - AOZ8025DI AOZ8025DI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017406-AOZ8025DI Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.022" (0.55mm) Current: 20mA Number of Channels: 6 Attenuation Value: -20dB @ 1GHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 250MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 9pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017406-AOZ8025DI
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 5V
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.022" (0.55mm)
Current: 20mA
Number of Channels: 6
Attenuation Value: -20dB @ 1GHz to 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 250MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 9pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number AOZ8025DI
Product Name EMI/RFI Filters (LC, RC Networks) - AOZ8025DI
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-B279KB1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27900 MHz
View Details
Band Stop Filter - 5o29147680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details