Alpha & Omega Semiconductor, Ltd. EMI/RFI Filters (LC, RC Networks) - AOZ8014DI AOZ8014DI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017404-AOZ8014DI Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Current: 20mA Number of Channels: 4 Attenuation Value: -25dB @ 800MHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 125MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 17pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017404-AOZ8014DI Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Current: 20mA Number of Channels: 4 Attenuation Value: -25dB @ 800MHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 125MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 17pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - AOZ8014DI
AOZ8014DI
EMI/RFI Filters (LC, RC Networks) - AOZ8014DI AOZ8014DI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017404-AOZ8014DI Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.031" (0.79mm) Current: 20mA Number of Channels: 4 Attenuation Value: -25dB @ 800MHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 125MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 17pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017404-AOZ8014DI
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 5V
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.031" (0.79mm)
Current: 20mA
Number of Channels: 4
Attenuation Value: -25dB @ 800MHz to 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 125MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 17pF
ESD Protection: Yes
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number AOZ8014DI
Product Name EMI/RFI Filters (LC, RC Networks) - AOZ8014DI
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B140MB4S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14000 MHz
View Details
2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
Passive GaAs MMIC 15.15 - 17.29 GHz Bandpass Filter - MFBP-00048CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15150 to 17290 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details