Alpha & Omega Semiconductor, Ltd. Interface - Interface - Analog Switches - Special Purpose - AOZ6184QT AOZ6184QT

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078246-AOZ6184QT Packaging: Reel - TR Features: Break-Before-Make Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 1.1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078246-AOZ6184QT Packaging: Reel - TR Features: Break-Before-Make Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 1.1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - AOZ6184QT - 078246-AOZ6184QT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - AOZ6184QT
078246-AOZ6184QT
Interface - Interface - Analog Switches - Special Purpose - AOZ6184QT 078246-AOZ6184QT
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078246-AOZ6184QT Packaging: Reel - TR Features: Break-Before-Make Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 1.1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078246-AOZ6184QT
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio, USB
Switch Circuit: DPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 10-QFN (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - AOZ6184QT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
AOZ6184QT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose AOZ6184QT
IC USB 2.0 SWITCH DPDT 10QFN

IC USB 2.0 SWITCH DPDT 10QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 078246-AOZ6184QT AOZ6184QT
Product Name Interface - Interface - Analog Switches - Special Purpose - AOZ6184QT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74AHCT126D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI32174-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details