Alpha & Omega Semiconductor, Ltd. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers AOZ1376DI-01

Description
Win Source Part Number: 1381403-AOZ1376DI-01 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 pcs Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 3.4V ~ 22V Rds On (Typ): 20mOhm Mounting Type: Surface Mount Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ1376 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381403-AOZ1376DI-01 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 pcs Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 3.4V ~ 22V Rds On (Typ): 20mOhm Mounting Type: Surface Mount Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ1376 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1381403-AOZ1376DI-01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1381403-AOZ1376DI-01
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1381403-AOZ1376DI-01
Win Source Part Number: 1381403-AOZ1376DI-01 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 5,000 pcs Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 3.4V ~ 22V Rds On (Typ): 20mOhm Mounting Type: Surface Mount Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOZ1376 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381403-AOZ1376DI-01
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 5,000 pcs
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Over Temperature, Over Voltage, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 5A
Output Configuration: High Side
Voltage - Load: 3.4V ~ 22V
Rds On (Typ): 20mOhm
Mounting Type: Surface Mount
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOZ1376
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1381403-AOZ1376DI-01
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products