Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOW292

Description
N-Channel 100V 14.5A (Ta), 105A (Tc) 1.9W (Ta), 300W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 100V 14.5A (Ta), 105A (Tc) 1.9W (Ta), 300W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1730-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1730-5-ND
Single FETs, MOSFETs 785-1730-5-ND
N-Channel 100V 14.5A (Ta), 105A (Tc) 1.9W (Ta), 300W (Tc) Through Hole TO-262

N-Channel 100V 14.5A (Ta), 105A (Tc) 1.9W (Ta), 300W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW292 - 768576-AOW292 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW292
768576-AOW292
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW292 768576-AOW292
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768576-AOW292 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14.5A (Ta), 105A (Tc) Family Name: AOW292 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-262 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 126nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6775pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.9W (Ta), 300W (Tc) Rds On (Maximum) @ Id, Vgs: 4.1 mOhm @ 20A, 10V Introduction Date: February 02, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768576-AOW292
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14.5A (Ta), 105A (Tc)
Family Name: AOW292
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-262
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 126nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6775pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.9W (Ta), 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 4.1 mOhm @ 20A, 10V
Introduction Date: February 02, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW292 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW292
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW292
MOSFET N-CH 100V 105A TO262

MOSFET N-CH 100V 105A TO262

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1730-5-ND 768576-AOW292 AOW292
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW292 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFR3504TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers