Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT480 AOT480

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199111-AOT480 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 15A (Ta), 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 7820pF @ 40V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199111-AOT480 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 15A (Ta), 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 7820pF @ 40V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT480 - 199111-AOT480 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT480
199111-AOT480
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT480 199111-AOT480
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199111-AOT480 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 15A (Ta), 180A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 7820pF @ 40V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199111-AOT480
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta), 333W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 15A (Ta), 180A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 7820pF @ 40V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
80V 15A TO220 MOSFET Transistor
285-AOT480
80V 15A TO220 MOSFET Transistor 285-AOT480
MOSFET N-CH 80V 15A TO220 Product overview: AOT480 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 15A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT480 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 15A TO220 Product overview: AOT480 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 15A, TO220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOT480 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 199111-AOT480 285-AOT480
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT480 80V 15A TO220 MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 80 volts
PD 1900 to 333000 milliwatts 1900 milliwatts
Unlock Full Specs
to access all available technical data