Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT462L AOT462L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017222-AOT462L Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 2400pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017222-AOT462L Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 2400pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT462L - 1017222-AOT462L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT462L
1017222-AOT462L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT462L 1017222-AOT462L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017222-AOT462L Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 7A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 2400pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017222-AOT462L
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 2400pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - AOT462L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT462L-ND
Single FETs, MOSFETs AOT462L-ND
N-Channel 60V 7A (Ta), 35A (Tc) 2.1W (Ta), 100W (Tc) Through Hole TO-220

N-Channel 60V 7A (Ta), 35A (Tc) 2.1W (Ta), 100W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
60V 7A 35A TO220 MOSFET Transistor
278-AOT462L
60V 7A 35A TO220 MOSFET Transistor 278-AOT462L
MOSFET N-CH 60V 7A/35A TO220 Product overview: AOT462L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, 35A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, 35A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT462L can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 7A/35A TO220 Product overview: AOT462L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7A, 35A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7A, 35A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT462L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT462L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT462L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT462L
MOSFET N-CH 60V 7A/35A TO220

MOSFET N-CH 60V 7A/35A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1017222-AOT462L AOT462L-ND 278-AOT462L AOT462L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT462L Single FETs, MOSFETs 60V 7A 35A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 2100 to 100000 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers