Alpha & Omega Semiconductor, Ltd. 80V 20.5A 140A TO220 MOSFET Transistor AOT280L

Description
MOSFET N-CH 80V 20.5A/140A TO220 Product overview: AOT280L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20.5A, 140A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20.5A, 140A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT280L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 20.5A/140A TO220 Product overview: AOT280L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20.5A, 140A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20.5A, 140A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT280L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 20.5A 140A TO220 MOSFET Transistor
278-AOT280L
80V 20.5A 140A TO220 MOSFET Transistor 278-AOT280L
MOSFET N-CH 80V 20.5A/140A TO220 Product overview: AOT280L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20.5A, 140A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20.5A, 140A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT280L can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 20.5A/140A TO220 Product overview: AOT280L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20.5A, 140A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20.5A, 140A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT280L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT280L - 039212-AOT280L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT280L
039212-AOT280L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT280L 039212-AOT280L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039212-AOT280L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 333W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 20.5A (Ta), 140A (Tc) Gate-Source Threshold Voltage: 3.4V @ 250μA Max Gate Charge: 224nC @ 10V Max Input Capacitance: 11135pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039212-AOT280L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 333W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 20.5A (Ta), 140A (Tc)
Gate-Source Threshold Voltage: 3.4V @ 250μA
Max Gate Charge: 224nC @ 10V
Max Input Capacitance: 11135pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - AOT280L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT280L-ND
Single FETs, MOSFETs AOT280L-ND
N-Channel 80V 20.5A (Ta), 140A (Tc) 2.1W (Ta), 333W (Tc) Through Hole TO-220

N-Channel 80V 20.5A (Ta), 140A (Tc) 2.1W (Ta), 333W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT280L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT280L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT280L
MOSFET N-CH 80V 20.5A/140A TO220

MOSFET N-CH 80V 20.5A/140A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOT280L 039212-AOT280L AOT280L-ND AOT280L
Product Name 80V 20.5A 140A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT280L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2100 milliwatts 2100 to 333000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3710ZS - 1020713-AUIRF3710ZS - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 160000 milliwatts
View Details
7 suppliers