Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AONS36306

Description
N-Channel 30V 28A (Ta), 63A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 28A (Ta), 63A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AONS36306DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS36306DKR-ND
Single FETs, MOSFETs 785-AONS36306DKR-ND
N-Channel 30V 28A (Ta), 63A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 28A (Ta), 63A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AONS36306CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS36306CT-ND
Single FETs, MOSFETs 785-AONS36306CT-ND
N-Channel 30V 28A (Ta), 63A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 28A (Ta), 63A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 785-AONS36306TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AONS36306TR-ND
Single FETs, MOSFETs 785-AONS36306TR-ND
N-Channel 30V 28A (Ta), 63A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 28A (Ta), 63A (Tc) 6.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376883-AONS36306 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376883-AONS36306
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376883-AONS36306
Win Source Part Number: 1376883-AONS36306 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Alpha & Omega Semiconductor Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-PowerSMD, Flat Leads Supplier Device Package: 8-DFN (5x6) Base Product Number: AONS363 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 63A (Tc) Rds On (Max) @ Id, Vgs: 5.2mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 15 V Power Dissipation (Max): 6.2W (Ta), 31W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376883-AONS36306
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Alpha & Omega Semiconductor Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerSMD, Flat Leads
Supplier Device Package: 8-DFN (5x6)
Base Product Number: AONS363
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 63A (Tc)
Rds On (Max) @ Id, Vgs: 5.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 15 V
Power Dissipation (Max): 6.2W (Ta), 31W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
30V 28A 63A MOSFET Transistor
278-AONS36306
30V 28A 63A MOSFET Transistor 278-AONS36306
MOSFET N-CH 30V 28A/63A 8DFN Product overview: AONS36306 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, 63A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS36306 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 28A/63A 8DFN Product overview: AONS36306 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, 63A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AONS36306 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AONS36306 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AONS36306
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AONS36306
MOSFET N-CH 30V 28A/63A 8DFN

MOSFET N-CH 30V 28A/63A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-AONS36306DKR-ND 1376883-AONS36306 278-AONS36306 AONS36306
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 30V 28A 63A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerSMD, Flat Leads SOT3 Tape & Reel (TR) 8-PowerSMD, Flat Leads
PD 6200 to 31000 milliwatts 6200 milliwatts
Unlock Full Specs
to access all available technical data