Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON7902

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 13A 1.8W Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 13A 1.8W Surface Mount 8-DFN-EP (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AON7902-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON7902-ND
FET, MOSFET Arrays AON7902-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 13A 1.8W Surface Mount 8-DFN-EP (3.3x3.3)

Mosfet Array 2 N-Channel (Half Bridge) 30V 8A, 13A 1.8W Surface Mount 8-DFN-EP (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7902 - 1017159-AON7902 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7902
1017159-AON7902
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7902 1017159-AON7902
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017159-AON7902 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (3.3x3.3) Maximum Power Dissipation: 1.8W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A, 13A Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 710pF @ 15V Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017159-AON7902
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3.3x3.3)
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A, 13A
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 710pF @ 15V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7902 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7902
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7902
MOSFET 2N-CH 30V 8A/13A 8DFN

MOSFET 2N-CH 30V 8A/13A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON7902-ND 1017159-AON7902 AON7902
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7902 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3; 8-DFN-EP (3.3x3.3)
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data