Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7700

Description
N-Channel 30V 16A (Ta), 40A (Tc) 3.1W (Ta), 26W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet
Description
N-Channel 30V 16A (Ta), 40A (Tc) 3.1W (Ta), 26W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1138-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1138-2-ND
Single FETs, MOSFETs 785-1138-2-ND
N-Channel 30V 16A (Ta), 40A (Tc) 3.1W (Ta), 26W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 16A (Ta), 40A (Tc) 3.1W (Ta), 26W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
Singapore, Singapore
30V 16A 40A MOSFET Transistor
278-AON7700
30V 16A 40A MOSFET Transistor 278-AON7700
MOSFET N-CH 30V 16A/40A 8DFN Product overview: AON7700 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7700 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16A/40A 8DFN Product overview: AON7700 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7700 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7700 - 097006-AON7700 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7700
097006-AON7700
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7700 097006-AON7700
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 097006-AON7700 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 26W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x3) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 33nC @ 4.5V Max Input Capacitance: 4250pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 097006-AON7700
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 26W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 33nC @ 4.5V
Max Input Capacitance: 4250pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7700
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7700
MOSFET N-CH 30V 16A/40A 8DFN

MOSFET N-CH 30V 16A/40A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1138-2-ND 278-AON7700 097006-AON7700 AON7700
Product Name Single FETs, MOSFETs 30V 16A 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7700 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3; 8-DFN (3x3) 8-PowerVDFN
PD 3100 milliwatts 3100 to 26000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFS3107-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
5 suppliers