Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017136-AON7452
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 17W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x3)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 2.5A (Ta), 5.5A (Tc)
Gate-Source Threshold Voltage: 4.7V @ 250μA
Max Gate Charge: 4nC @ 10V
Max Input Capacitance: 185pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 310 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 2.5A/5.5A 8DFN Product overview: AON7452 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.5A, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2.5A, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7452 can be used for catalog matching and distributor lookup.
N-Channel 100V 2.5A (Ta), 5.5A (Tc) 3.1W (Ta), 17W (Tc) Surface Mount 8-DFN-EP (3x3)
MOSFET N-CH 100V 2.5A/5.5A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1017136-AON7452 | 278-AON7452 | 785-1585-2-ND | AON7452 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7452 | 100V 2.5A 5.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | |||
| PD | 3100 to 17000 milliwatts | 3100 milliwatts |