Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON7400

Description
N-Channel 30V 10A (Ta), 26A (Tc) 3.1W (Ta), 35W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet
Description
N-Channel 30V 10A (Ta), 26A (Tc) 3.1W (Ta), 35W (Tc) Surface Mount 8-DFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1136-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1136-2-ND
Single FETs, MOSFETs 785-1136-2-ND
N-Channel 30V 10A (Ta), 26A (Tc) 3.1W (Ta), 35W (Tc) Surface Mount 8-DFN-EP (3x3)

N-Channel 30V 10A (Ta), 26A (Tc) 3.1W (Ta), 35W (Tc) Surface Mount 8-DFN-EP (3x3)

Buy Now Datasheet
FETs - Single - AON7400 - 1144989-AON7400 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AON7400
1144989-AON7400
FETs - Single - AON7400 1144989-AON7400
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144989-AON7400 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-DFN (3x3) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 3.1W, 35W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 10A, 26A Rds On (Maximum) at Id, Vgs: 12.5mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 28nC at 10V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 1452pF at 15V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144989-AON7400
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-DFN (3x3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 3.1W, 35W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 10A, 26A
Rds On (Maximum) at Id, Vgs: 12.5mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 28nC at 10V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 1452pF at 15V

Buy Now
Singapore, Singapore
30V 10A 26A MOSFET Transistor
278-AON7400
30V 10A 26A MOSFET Transistor 278-AON7400
MOSFET N-CH 30V 10A/26A 8DFN Product overview: AON7400 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7400 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10A/26A 8DFN Product overview: AON7400 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7400 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON7400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON7400
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON7400
MOSFET N-CH 30V 10A/26A 8DFN

MOSFET N-CH 30V 10A/26A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1136-2-ND 1144989-AON7400 278-AON7400 AON7400
Product Name Single FETs, MOSFETs FETs - Single - AON7400 30V 10A 26A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers