MOSFET N-CH 80V 20A/50A 8DFN Product overview: AON7280 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 20A, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 20A, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON7280 can be used for catalog matching and distributor lookup.
N-Channel 80V 20A (Ta), 50A (Tc) 6.3W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
N-Channel 80V 20A (Ta), 50A (Tc) 6.3W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
N-Channel 80V 20A (Ta), 50A (Tc) 6.3W (Ta), 83W (Tc) Surface Mount 8-DFN-EP (3.3x3.3)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017122-AON7280
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.3W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (3.3x3.3)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 20A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 3.4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1871pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
MOSFET N-CH 80V 20A/50A 8DFN
MOSFET N-CH 80V 20A/50A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AON7280 | 785-1614-1-ND | 1017122-AON7280 | AON7280 | AON7280 |
| Product Name | 80V 20A 50A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON7280 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| PD | 6300 milliwatts | 6300 to 83000 milliwatts | 6300 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-PowerWDFN | SOT3; 8-DFN-EP (3.3x3.3) | 8-PowerWDFN | 8-PowerWDFN |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |