Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6570 AON6570

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861086-AON6570 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861086-AON6570 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6570 - 861086-AON6570 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6570
861086-AON6570
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6570 861086-AON6570
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861086-AON6570 Package: Reel - TR Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited)

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861086-AON6570
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6570
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6570
MOSFET N-CH 5X6 DFN

MOSFET N-CH 5X6 DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 861086-AON6570 AON6570
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6570 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1404Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers