Alpha & Omega Semiconductor, Ltd. 40V 20A DFN MOSFET Transistor AON6440L

Description
Trans MOSFET N-CH 40V 20A 8-Pin DFN EP Product overview: AON6440L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6440L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 40V 20A 8-Pin DFN EP Product overview: AON6440L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6440L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 20A DFN MOSFET Transistor
278-AON6440L
40V 20A DFN MOSFET Transistor 278-AON6440L
Trans MOSFET N-CH 40V 20A 8-Pin DFN EP Product overview: AON6440L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6440L can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 20A 8-Pin DFN EP Product overview: AON6440L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6440L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 180551-AON6440L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180551-AON6440L
Discrete Semiconductor Products 180551-AON6440L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180551-AON6440L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON6440L Alternative Parts (Cross-Reference): BSC030N04NSGXT; BSC027N04LSG; BSC027N04LSGXT; TSM033NB04LCR-UARLG; Introduction Date: April 13, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180551-AON6440L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON6440L
Alternative Parts (Cross-Reference): BSC030N04NSGXT; BSC027N04LSG; BSC027N04LSGXT; TSM033NB04LCR-UARLG;
Introduction Date: April 13, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AON6440L 180551-AON6440L
Product Name 40V 20A DFN MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
Automotive MOSFET - AUIRF7759L2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
View Details
MOSFETs - 1220221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
Single FETs, MOSFETs - BSS138AKA/LF1R-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers