Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 809951-AON6366E
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-DFN-EP (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerSMD, Flat Leads
Power Dissipation (Maximum): 46W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3.7mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 80nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3020pF at 15V
Current - Continuous Drain (Id) at 25°C: 34A (Tc)
Vgs(th) (Maximum) at Id: 2.4V at 250μA
Maximum Vgs: ±20V
MOSFET N-CHANNEL 30V 34A 8DFN Product overview: AON6366E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6366E can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL 30V 34A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 809951-AON6366E | 278-AON6366E | AON6366E |
| Product Name | FETs - Single - AON6366E | N-Channel 30V 34A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| PD | 46000 milliwatts | 46000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |