N-Channel 80V 48A (Tc) 56W (Tc) Surface Mount 8-DFN (5x6)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 802611-AON6284A
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80V
Supplier Device Package: 8-DFN-EP (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerSMD, Flat Leads
Power Dissipation (Maximum): 56W (Tc)
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.5mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 52nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2540pF at 40V
Current - Continuous Drain (Id) at 25°C: 48A (Tc)
Vgs(th) (Maximum) at Id: 2.3V at 250μA
Maximum Vgs: ±20V
MOSFET N-CHANNEL 80V 48A 8DFN Product overview: AON6284A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6284A can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL 80V 48A 8DFN
MOSFET N-CHANNEL 80V 48A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AON6284A-ND | 802611-AON6284A | 278-AON6284A | AON6284A | AON6284A |
| Product Name | Single FETs, MOSFETs | FETs - Single - AON6284A | N-Channel 80V 48A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerSMD, Flat Leads | SOT3 | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads |
| PD | 56000 milliwatts | 56000 milliwatts | 56000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |