Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 849331-AON6226
Series: AlphaSGT™
Features: 100 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CHANNEL 100V 48A 8DFN Product overview: AON6226 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6226 can be used for catalog matching and distributor lookup.
N-Channel 100V 48A (Tc) 108W (Tc) Surface Mount 8-DFN (5x6)
MOSFET N-CHANNEL 100V 48A 8DFN
MOSFET N-CHANNEL 100V 48A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 849331-AON6226 | 278-AON6226 | AON6226-ND | AON6226 | AON6226 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6226 | N-Channel 100V 48A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | 60 nC @ 10 V | 8-PowerSMD, Flat Leads |
| PD | 108000 milliwatts | 108000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |