Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON4420

Description
N-Channel 30V 10A (Ta) 1.6W (Ta) Surface Mount 8-DFN (3x2)
Request a Quote Datasheet
Description
N-Channel 30V 10A (Ta) 1.6W (Ta) Surface Mount 8-DFN (3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1572-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1572-2-ND
Single FETs, MOSFETs 785-1572-2-ND
N-Channel 30V 10A (Ta) 1.6W (Ta) Surface Mount 8-DFN (3x2)

N-Channel 30V 10A (Ta) 1.6W (Ta) Surface Mount 8-DFN (3x2)

Buy Now Datasheet
Singapore, Singapore
30V 10A MOSFET Transistor
278-AON4420
30V 10A MOSFET Transistor 278-AON4420
MOSFET N-CH 30V 10A 8DFN Product overview: AON4420 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON4420 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10A 8DFN Product overview: AON4420 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON4420 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - AON4420 - 800878-AON4420 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AON4420
800878-AON4420
FETs - Single - AON4420 800878-AON4420
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 800878-AON4420 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-DFN (3x2) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SMD, Flat Lead Power Dissipation (Maximum): 1.6W Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 20mOhm at 10A, 10V Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 660pF at 15V Current - Continuous Drain (Id) at 25°C: 10A Vgs(th) (Maximum) at Id: 2.5V at 250μA Maximum Vgs: ±20V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 800878-AON4420
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-DFN (3x2)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SMD, Flat Lead
Power Dissipation (Maximum): 1.6W
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 20mOhm at 10A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 660pF at 15V
Current - Continuous Drain (Id) at 25°C: 10A
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON4420 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON4420
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON4420
MOSFET N-CH 30V 10A 8DFN

MOSFET N-CH 30V 10A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1572-2-ND 278-AON4420 800878-AON4420 AON4420
Product Name Single FETs, MOSFETs 30V 10A MOSFET Transistor FETs - Single - AON4420 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
40V 46A MOSFET Transistor - 278-AUIRF7739L2 - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers