MOSFET 2N-CH 24V 8A 8DFN Product overview: AON3820 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3820 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861070-AON3820
Series: AlphaMOS
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 24V 8A (Ta) 2W Surface Mount 8-DFN (3x3)
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mosfet Array 2 N-Channel (Dual) 24V 8A (Ta) 2W Surface Mount 8-DFN (3x3)
MOSFET 2N-CH 24V 8A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-AON3820 | 861070-AON3820 | AON3820-ND | AON3820 |
| Product Name | 24V 8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3820 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |