Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON2290

Description
N-Channel 100V 4.5A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
Request a Quote Datasheet
Description
N-Channel 100V 4.5A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1606-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1606-2-ND
Single FETs, MOSFETs 785-1606-2-ND
N-Channel 100V 4.5A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

N-Channel 100V 4.5A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1606-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1606-6-ND
Single FETs, MOSFETs 785-1606-6-ND
N-Channel 100V 4.5A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

N-Channel 100V 4.5A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1606-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1606-1-ND
Single FETs, MOSFETs 785-1606-1-ND
N-Channel 100V 4.5A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

N-Channel 100V 4.5A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Singapore, Singapore
100V 4.5A DFN MOSFET Transistor
278-AON2290
100V 4.5A DFN MOSFET Transistor 278-AON2290
MOSFET N CH 100V 4.5A DFN 2X2B Product overview: AON2290 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2290 can be used for catalog matching and distributor lookup.

MOSFET N CH 100V 4.5A DFN 2X2B Product overview: AON2290 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4.5A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4.5A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2290 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2290 - 1144966-AON2290 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2290
1144966-AON2290
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2290 1144966-AON2290
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144966-AON2290 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-UDFN Exposed Pad Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta) Family Name: AON2290 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: 6-DFN-EP (2x2) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2.8V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 415pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.8W (Ta) Rds On (Maximum) @ Id, Vgs: 72 mOhm @ 4.5A, 10V Alternative Parts (Cross-Reference): STL3N10F7; IRF6655TR1PBF; IRF6665TR1; Introduction Date: November 05, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144966-AON2290
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-UDFN Exposed Pad
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta)
Family Name: AON2290
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 6-DFN-EP (2x2)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 415pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.8W (Ta)
Rds On (Maximum) @ Id, Vgs: 72 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): STL3N10F7; IRF6655TR1PBF; IRF6665TR1;
Introduction Date: November 05, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2290 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2290
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2290
MOSFET N CH 100V 4.5A DFN 2X2B

MOSFET N CH 100V 4.5A DFN 2X2B

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1606-2-ND 278-AON2290 1144966-AON2290 AON2290
Product Name Single FETs, MOSFETs 100V 4.5A DFN MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2290 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type 6-UDFN Exposed Pad Tape & Reel (TR) SOT3 6-UDFN Exposed Pad
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - IRAUIRFB8407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers