AOM065V120X2 is a 1200 V silicon carbide power MOSFET in a TO-247-4L package, designed for high-efficiency switching applications such as EV chargers, solar inverters, and UPS systems. It has a typical on-resistance of 65 mΩ at 25°C, a continuous drain current of 29.6 A at 100°C, and a pulsed drain current of 85 A. The device features a low reverse recovery charge of 142 nC, a single-pulsed avalanche energy rating of 250 mJ, and a maximum junction temperature of 175°C. It is RoHS compliant and 100% UIS tested, with a junction-to-case thermal resistance of 0.8 °C/W. The part is driven at a recommended gate-source voltage of -5 V to +15 V.
1200V SILICON CARBIDE MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AOM065V120X2-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |