Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOL1432

Description
N-Channel 25V 12A (Ta), 44A (Tc) 2W (Ta), 30W (Tc) Surface Mount UltraSO-8™
Request a Quote Datasheet
Description
N-Channel 25V 12A (Ta), 44A (Tc) 2W (Ta), 30W (Tc) Surface Mount UltraSO-8™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1126-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1126-2-ND
Single FETs, MOSFETs 785-1126-2-ND
N-Channel 25V 12A (Ta), 44A (Tc) 2W (Ta), 30W (Tc) Surface Mount UltraSO-8™

N-Channel 25V 12A (Ta), 44A (Tc) 2W (Ta), 30W (Tc) Surface Mount UltraSO-8™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1432 - 106057-AOL1432 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1432
106057-AOL1432
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1432 106057-AOL1432
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 106057-AOL1432 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: UltraSO-8 Dimension: 3-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 12A (Ta), 44A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1716pF @ 12.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 106057-AOL1432
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: UltraSO-8
Dimension: 3-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 12A (Ta), 44A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1716pF @ 12.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
25V 12A 44A MOSFET Transistor
278-AOL1432
25V 12A 44A MOSFET Transistor 278-AOL1432
MOSFET N-CH 25V 12A/44A ULTRASO8 Product overview: AOL1432 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 12A, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 12A, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1432 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 12A/44A ULTRASO8 Product overview: AOL1432 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 12A, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 12A, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOL1432 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOL1432 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOL1432
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOL1432
MOSFET N-CH 25V 12A/44A ULTRASO8

MOSFET N-CH 25V 12A/44A ULTRASO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1126-2-ND 106057-AOL1432 278-AOL1432 AOL1432
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOL1432 25V 12A 44A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 3-PowerSMD, Flat Leads SO-8; SOT3; UltraSO-8 Tape & Reel (TR) 3-PowerSMD, Flat Leads
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data

Similar Products