Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4S60 AOD4S60

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016930-AOD4S60 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56.8W (Tc) Family Name: AOD4S60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 263pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): TK5P60W,RVQ; STD7NM64N; MMD60R900PRH; TK5P60W; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016930-AOD4S60 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56.8W (Tc) Family Name: AOD4S60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 263pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): TK5P60W,RVQ; STD7NM64N; MMD60R900PRH; TK5P60W; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4S60 - 1016930-AOD4S60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4S60
1016930-AOD4S60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4S60 1016930-AOD4S60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016930-AOD4S60 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56.8W (Tc) Family Name: AOD4S60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 263pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): TK5P60W,RVQ; STD7NM64N; MMD60R900PRH; TK5P60W; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016930-AOD4S60
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56.8W (Tc)
Family Name: AOD4S60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 263pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): TK5P60W,RVQ; STD7NM64N; MMD60R900PRH; TK5P60W;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 785-1265-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1265-2-ND
Single FETs, MOSFETs 785-1265-2-ND
N-Channel 600V 4A (Tc) 56.8W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 600V 4A (Tc) 56.8W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1265-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1265-6-ND
Single FETs, MOSFETs 785-1265-6-ND
N-Channel 600V 4A (Tc) 56.8W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 600V 4A (Tc) 56.8W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1265-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1265-1-ND
Single FETs, MOSFETs 785-1265-1-ND
N-Channel 600V 4A (Tc) 56.8W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 600V 4A (Tc) 56.8W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD4S60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD4S60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD4S60
MOSFET N-CH 600V 4A TO252

MOSFET N-CH 600V 4A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1016930-AOD4S60 785-1265-2-ND AOD4S60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4S60 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 56800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products