Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOD4454

Description
N-Channel 150V 3A (Ta), 20A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet
Description
N-Channel 150V 3A (Ta), 20A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOD4454-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOD4454-ND
Single FETs, MOSFETs AOD4454-ND
N-Channel 150V 3A (Ta), 20A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

N-Channel 150V 3A (Ta), 20A (Tc) 2.5W (Ta), 100W (Tc) Surface Mount TO-252 (DPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4454 - 078141-AOD4454 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4454
078141-AOD4454
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4454 078141-AOD4454
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078141-AOD4454 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 3A (Ta), 20A (Tc) Gate-Source Threshold Voltage: 4.6V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 985pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 94 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078141-AOD4454
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3A (Ta), 20A (Tc)
Gate-Source Threshold Voltage: 4.6V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 985pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 94 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 3A 20A TO252 MOSFET Transistor
278-AOD4454
150V 3A 20A TO252 MOSFET Transistor 278-AOD4454
MOSFET N-CH 150V 3A/20A TO252 Product overview: AOD4454 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, 20A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4454 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 3A/20A TO252 Product overview: AOD4454 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, 20A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD4454 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOD4454 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOD4454
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOD4454
MOSFET N-CH 150V 3A/20A TO252

MOSFET N-CH 150V 3A/20A TO252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOD4454-ND 078141-AOD4454 278-AOD4454 AOD4454
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD4454 150V 3A 20A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) Tape & Reel (TR) Surface Mount
V(BR)DSS 150 volts 150 volts
PD 2500 to 100000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR120ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details