Alpha & Omega Semiconductor, Ltd. Hard To Find - AOD413L AOD413L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144917-AOD413L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144917-AOD413L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AOD413L - 1144917-AOD413L - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AOD413L
1144917-AOD413L
Hard To Find - AOD413L 1144917-AOD413L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144917-AOD413L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144917-AOD413L
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144917-AOD413L
Product Name Hard To Find - AOD413L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
75V 56A DPAK MOSFET Transistor - 278-AUIRFR3607 - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
7 suppliers
RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details