Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AOD409L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180495-AOD409L Category: Discrete Semiconductor Products Family: FETs - Single Introduction Date: August 26, 2005 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180495-AOD409L Category: Discrete Semiconductor Products Family: FETs - Single Introduction Date: August 26, 2005 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180495-AOD409L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180495-AOD409L
Discrete Semiconductor Products 180495-AOD409L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180495-AOD409L Category: Discrete Semiconductor Products Family: FETs - Single Introduction Date: August 26, 2005 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180495-AOD409L
Category: Discrete Semiconductor Products
Family: FETs - Single
Introduction Date: August 26, 2005
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 180495-AOD409L
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

600V IGBT Transistor - 279-AIKW20N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 166 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details