Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 113478-AOD2610
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
N-Channel 60V 10A (Ta), 46A (Tc) 2.5W (Ta), 71.5W (Tc) Surface Mount TO-252 (DPAK)
MOSFET N-CH 60V 10A/46A TO252 Product overview: AOD2610 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, 46A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, 46A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOD2610 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 10A/46A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 113478-AOD2610 | 785-1349-2-ND | 278-AOD2610 | AOD2610 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOD2610 | Single FETs, MOSFETs | 60V 10A 46A TO252 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |