Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AOC3862

Description
Win Source Part Number: 1045119-AOC3862 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: AlphaMOS Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Vgs(th) (Max) @ Id: 1.25V @ 250µA Power - Max: 2.5W Package / Case: 6-XDFN Supplier Device Package: 6-DFN (3.55x1.77) Gate Charge (Qg) (Max) @ Vgs: 46nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1045119-AOC3862 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: AlphaMOS Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Vgs(th) (Max) @ Id: 1.25V @ 250µA Power - Max: 2.5W Package / Case: 6-XDFN Supplier Device Package: 6-DFN (3.55x1.77) Gate Charge (Qg) (Max) @ Vgs: 46nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1045119-AOC3862 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1045119-AOC3862
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1045119-AOC3862
Win Source Part Number: 1045119-AOC3862 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: AlphaMOS Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Standard Vgs(th) (Max) @ Id: 1.25V @ 250µA Power - Max: 2.5W Package / Case: 6-XDFN Supplier Device Package: 6-DFN (3.55x1.77) Gate Charge (Qg) (Max) @ Vgs: 46nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc.

Win Source Part Number: 1045119-AOC3862
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: AlphaMOS
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Standard
Vgs(th) (Max) @ Id: 1.25V @ 250µA
Power - Max: 2.5W
Package / Case: 6-XDFN
Supplier Device Package: 6-DFN (3.55x1.77)
Gate Charge (Qg) (Max) @ Vgs: 46nC @ 4.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.

Buy Now Datasheet
MOSFET Transistor - 289-AOC3862 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
289-AOC3862
MOSFET Transistor 289-AOC3862
MOSFET 2N-CH 6DFN Product overview: AOC3862 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC3862 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 6DFN Product overview: AOC3862 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOC3862 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOC3862
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOC3862
MOSFET 2N-CH 6DFN

MOSFET 2N-CH 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1045119-AOC3862 289-AOC3862 AOC3862
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products