N-Channel 100V 6A (Ta), 30A (Tc) 2.1W (Ta), 50W (Tc) Surface Mount TO-263 (D2Pak)
MOSFET N CH 100V 6A TO263 Product overview: AOB2910L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOB2910L can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078124-AOB2910L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (D2Pak)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6A (Ta), 30A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 1190pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOB2910L-ND | 278-AOB2910L | 078124-AOB2910L | AOB2910L |
| Product Name | Single FETs, MOSFETs | 100V 6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOB2910L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; SOT3; TO-263 (D2Pak) | |
| PD | 2100 milliwatts | 2100 to 50000 milliwatts |