MOSFET 2N-CH 20V 8TSSOP Product overview: AO8814 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO8814 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 1.5W Surface Mount 8-TSSOP
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 098345-AO8814
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Family Name: AO8814
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-TSSOP
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15.4nC @ 4.5V
Max Input Capacitance: 1390pF @ 10V
Maximum Rds On at Id,Vgs: 16 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): UPA1870GR-9JG-E1-A; UPA1870GR-9JG-E2; UPA1870GR-9JG-E2-A;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 20V 8TSSOP
Trans MOSFET N-CH 20V 7.5A 8-Pin TSSOP
MOSFET 2N-CH 20V 7.5A 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-AO8814 | AO8814-ND | 098345-AO8814 | AO8814 | 62-AO8814 | AO8814 |
| Product Name | 20V MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO8814 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET N-CH 20V 7.5A 8-Pin TSSOP | FET, MOSFET Arrays |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |