Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016832-AO6801A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Maximum Power Dissipation: 1.15W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 315pF @ 15V
Maximum Rds On at Id,Vgs: 115 mOhm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Mosfet Array 2 P-Channel (Dual) 30V 2.3A 1.15W Surface Mount 6-TSOP
MOSFET 2P-CH 30V 2.3A 6TSOP Product overview: AO6801A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO6801A can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1016832-AO6801A | AO6801A-ND | 289-AO6801A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO6801A | FET, MOSFET Arrays | 30V 2.3A MOSFET Transistor |
| Polarity | P-Channel | ||
| V(BR)DSS | 30 volts | ||
| PD | 1150 milliwatts |