Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO6402A_201

Description
Win Source Part Number: 1045089-AO6402A_201 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta) Rds On (Max) @ Id, Vgs: 24mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 2.6V @ 250µA Power Dissipation (Max): 2W (Ta) Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 448 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote
Description
Win Source Part Number: 1045089-AO6402A_201 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta) Rds On (Max) @ Id, Vgs: 24mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 2.6V @ 250µA Power Dissipation (Max): 2W (Ta) Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 448 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1045089-AO6402A_201 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1045089-AO6402A_201
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1045089-AO6402A_201
Win Source Part Number: 1045089-AO6402A_201 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta) Rds On (Max) @ Id, Vgs: 24mOhm @ 7.5A, 10V Vgs(th) (Max) @ Id: 2.6V @ 250µA Power Dissipation (Max): 2W (Ta) Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 448 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1045089-AO6402A_201
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Ta)
Rds On (Max) @ Id, Vgs: 24mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 250µA
Power Dissipation (Max): 2W (Ta)
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 448 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1045089-AO6402A_201
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - AUIRF540ZSTRR - 1149799-AUIRF540ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details
TPS1101 Single P-channel Enhancement-Mode MOSFET - TPS1101D - Texas Instruments
Specs
Polarity P-Channel
View Details
8 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers