Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4822A

Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1060-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1060-2-ND
FET, MOSFET Arrays 785-1060-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4822A - 111579-AO4822A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4822A
111579-AO4822A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4822A 111579-AO4822A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 111579-AO4822A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: AO4822A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 888pF @ 15V Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): P2103HVG; SI4214DDY-T1-E3; Si4214DDY; Introduction Date: January 29, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 111579-AO4822A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: AO4822A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 888pF @ 15V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): P2103HVG; SI4214DDY-T1-E3; Si4214DDY;
Introduction Date: January 29, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
30V 8A MOSFET Transistor
289-AO4822A
30V 8A MOSFET Transistor 289-AO4822A
MOSFET 2N-CH 30V 8A 8SOIC Product overview: AO4822A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4822A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 8A 8SOIC Product overview: AO4822A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4822A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4822A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4822A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4822A
MOSFET 2N-CH 30V 8A 8SOIC

MOSFET 2N-CH 30V 8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1060-2-ND 111579-AO4822A 289-AO4822A AO4822A
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4822A 30V 8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC Tape & Reel (TR)
Polarity N-Channel
V(BR)DSS 30 volts 30 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
100V 59A MOSFET Transistor - 278-AUIRF3710Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 160000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers